DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLE PI3V712-AZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061553-PI3V712-AZLE Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061553-PI3V712-AZLE Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLE - 061553-PI3V712-AZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLE
061553-PI3V712-AZLE
Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLE 061553-PI3V712-AZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 061553-PI3V712-AZLE Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061553-PI3V712-AZLE
Packaging: Reel - TR
Features: RGB
Applications: Video
-3db Bandwidth: 1GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Max On Resistance: 3 Ohm (Typ)
Case / Package: 32-TQFN-EP (3x6)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V712-AZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V712-AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V712-AZLE
IC MUX/DEMUX 7-CH VGA 32TQFN

IC MUX/DEMUX 7-CH VGA 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061553-PI3V712-AZLE PI3V712-AZLE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V712-AZLE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 32-TQFN-EP (3x6) 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers