DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V312QEX PI3V312QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791795-PI3V312QEX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Operating Supply Voltage: 3.3V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: PI3V312 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): ADG774BRQZ; ADG774BRQZ-REEL; ADG774ABRQ-REEL7; ADG774ABRQZ-REEL7; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791795-PI3V312QEX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Operating Supply Voltage: 3.3V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: PI3V312 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): ADG774BRQZ; ADG774BRQZ-REEL; ADG774ABRQ-REEL7; ADG774ABRQZ-REEL7; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V312QEX - 791795-PI3V312QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V312QEX
791795-PI3V312QEX
Interface - Interface - Analog Switches - Special Purpose - PI3V312QEX 791795-PI3V312QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791795-PI3V312QEX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Operating Supply Voltage: 3.3V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Family Name: PI3V312 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): ADG774BRQZ; ADG774BRQZ-REEL; ADG774ABRQ-REEL7; ADG774ABRQZ-REEL7; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791795-PI3V312QEX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Operating Supply Voltage: 3.3V
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Family Name: PI3V312
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): ADG774BRQZ; ADG774BRQZ-REEL; ADG774ABRQ-REEL7; ADG774ABRQZ-REEL7;
Introduction Date: October 17, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - PI3V312QEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3V312QEX
Analog Switches - Special Purpose PI3V312QEX
IC VIDEO MUX/DEMUX 2X1 16QSOP

IC VIDEO MUX/DEMUX 2X1 16QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V312QEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V312QEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V312QEX
IC VIDEO MUX/DEMUX 2X1 16QSOP

IC VIDEO MUX/DEMUX 2X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791795-PI3V312QEX PI3V312QEX PI3V312QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V312QEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907203P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers