DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI3USB9281AGEEX PI3USB9281AGEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807784-PI3USB9281AGE EX Packaging: Reel Mounting Style: SMD Applications: Mobile Communications Part Status: Obsolete (End Of Life) Supplier Device Package: 15-WLCSP (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807784-PI3USB9281AGE EX Packaging: Reel Mounting Style: SMD Applications: Mobile Communications Part Status: Obsolete (End Of Life) Supplier Device Package: 15-WLCSP (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI3USB9281AGEEX - 807784-PI3USB9281AGEEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI3USB9281AGEEX
807784-PI3USB9281AGEEX
PMIC - PMIC - Power Management - Specialized - PI3USB9281AGEEX 807784-PI3USB9281AGEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 807784-PI3USB9281AGE EX Packaging: Reel Mounting Style: SMD Applications: Mobile Communications Part Status: Obsolete (End Of Life) Supplier Device Package: 15-WLCSP (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 807784-PI3USB9281AGEEX
Packaging: Reel
Mounting Style: SMD
Applications: Mobile Communications
Part Status: Obsolete (End Of Life)
Supplier Device Package: 15-WLCSP (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-XFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - PI3USB9281AGEEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI3USB9281AGEEX
Power Management - Specialized PI3USB9281AGEEX
Mobile Communications PMIC 15-CSP (1.5x2.0)

Mobile Communications PMIC 15-CSP (1.5x2.0)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807784-PI3USB9281AGEEX PI3USB9281AGEEX
Product Name PMIC - PMIC - Power Management - Specialized - PI3USB9281AGEEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details