DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLEX PI3USB31532ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 848397-PI3USB31532ZL EX Features: Switch IC 5 Channel Package: Reel - TR Family Name: PI3USB31532 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31532ZLEX-ND, PI3USB31532ZLEXDI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 848397-PI3USB31532ZL EX Features: Switch IC 5 Channel Package: Reel - TR Family Name: PI3USB31532 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31532ZLEX-ND, PI3USB31532ZLEXDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLEX - 848397-PI3USB31532ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLEX
848397-PI3USB31532ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLEX 848397-PI3USB31532ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 848397-PI3USB31532ZL EX Features: Switch IC 5 Channel Package: Reel - TR Family Name: PI3USB31532 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31532ZLEX-ND, PI3USB31532ZLEXDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 848397-PI3USB31532ZLEX
Features: Switch IC 5 Channel
Package: Reel - TR
Family Name: PI3USB31532
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB31532ZLEX-ND, PI3USB31532ZLEXDI

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB31532ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB31532ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB31532ZLEX
IC SWITCH USB 3.1 6:4 40TQFN

IC SWITCH USB 3.1 6:4 40TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 848397-PI3USB31532ZLEX PI3USB31532ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 704-74ABT244D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers