DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221AZWEX

Description
Win Source Part Number: 1202907-PI3USB221AZW EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 2.3V ~ 3.6V Number of Channels: 1 Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-UDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB221AZWEXDITR,P I3USB221AZWEX-ND,PI3 USB221AZWEXDICT,PI3U SB221AZWEXDIDKR Base Product Number: PI3USB221
Request a Quote Datasheet
Description
Win Source Part Number: 1202907-PI3USB221AZW EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 2.3V ~ 3.6V Number of Channels: 1 Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-UDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB221AZWEXDITR,P I3USB221AZWEX-ND,PI3 USB221AZWEXDICT,PI3U SB221AZWEXDIDKR Base Product Number: PI3USB221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1202907-PI3USB221AZWEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1202907-PI3USB221AZWEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1202907-PI3USB221AZWEX
Win Source Part Number: 1202907-PI3USB221AZW EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 2.3V ~ 3.6V Number of Channels: 1 Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-UDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB221AZWEXDITR,P I3USB221AZWEX-ND,PI3 USB221AZWEXDICT,PI3U SB221AZWEXDIDKR Base Product Number: PI3USB221

Win Source Part Number: 1202907-PI3USB221AZWEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional, USB 2.0
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 6Ohm
-3db Bandwidth: 1.1GHz
Voltage - Supply, Single (V+): 2.3V ~ 3.6V
Number of Channels: 1
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: 10-UDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3USB221AZWEXDITR,PI3USB221AZWEX-ND,PI3USB221AZWEXDICT,PI3USB221AZWEXDIDKR
Base Product Number: PI3USB221

Buy Now Datasheet
Analog Switches - Special Purpose - PI3USB221AZWEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB221AZWEX
Analog Switches - Special Purpose PI3USB221AZWEX
IC USB2 SWITCH 3V UDFN3030-10

IC USB2 SWITCH 3V UDFN3030-10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB221AZWEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB221AZWEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221AZWEX
IC USB2 SWITCH 3V UDFN3030-10

IC USB2 SWITCH 3V UDFN3030-10

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1202907-PI3USB221AZWEX PI3USB221AZWEX PI3USB221AZWEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Octal buffer/line driver; 3-state - 74AHC244PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details