Manufacturer: Diodes Incorporated
Win Source Part Number: 061549-PI3USB14-AZHE
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
-3db Bandwidth: 815MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 20-TQFN-EP (3.5x4.5)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC USB SWITCH 4:1 20TQFN
USB Interface IC USB 2.0 4:1 Switch
IC USB SWITCH 4:1 20TQFN
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061549-PI3USB14-AZHEX | PI3USB14-AZHEX | PI3USB14-AZHEX | PI3USB14-AZHEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB14-AZHEX | Analog Switches - Special Purpose | USB Interface IC | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |