DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALEX PI3USB14-ALEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889131-PI3USB14-ALEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB14 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889131-PI3USB14-ALEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB14 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALEX - 889131-PI3USB14-ALEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALEX
889131-PI3USB14-ALEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALEX 889131-PI3USB14-ALEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889131-PI3USB14-ALEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB14 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889131-PI3USB14-ALEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 2 Channel 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3USB14
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB14-ALEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB14-ALEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB14-ALEX
IC USB SWITCH 4:1 16TSSOP

IC USB SWITCH 4:1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889131-PI3USB14-ALEX PI3USB14-ALEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details