DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALE+CX PI3USB14-ALE+CX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791793-PI3USB14-ALE+ CX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Applications: USB Operating Supply Voltage: 3.3V -3db Bandwidth: 815MHz Number of Channels: 2 Family Name: PI3USB14 Categories: Integrated Circuits (ICs) On-State Resistance (Maximum): 8 Ohm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791793-PI3USB14-ALE+ CX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Applications: USB Operating Supply Voltage: 3.3V -3db Bandwidth: 815MHz Number of Channels: 2 Family Name: PI3USB14 Categories: Integrated Circuits (ICs) On-State Resistance (Maximum): 8 Ohm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALE+CX - 791793-PI3USB14-ALE+CX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALE+CX
791793-PI3USB14-ALE+CX
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALE+CX 791793-PI3USB14-ALE+CX
Manufacturer: Diodes Incorporated Win Source Part Number: 791793-PI3USB14-ALE+ CX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Applications: USB Operating Supply Voltage: 3.3V -3db Bandwidth: 815MHz Number of Channels: 2 Family Name: PI3USB14 Categories: Integrated Circuits (ICs) On-State Resistance (Maximum): 8 Ohm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791793-PI3USB14-ALE+CX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB 2.0
Applications: USB
Operating Supply Voltage: 3.3V
-3db Bandwidth: 815MHz
Number of Channels: 2
Family Name: PI3USB14
Categories: Integrated Circuits (ICs)
On-State Resistance (Maximum): 8 Ohm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB14-ALE+CX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB14-ALE+CX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB14-ALE+CX
IC USB SWITCH 4:1 16TSSOP

IC USB SWITCH 4:1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791793-PI3USB14-ALE+CX PI3USB14-ALE+CX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB14-ALE+CX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details