DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZKEX PI3USB10MZKEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061548-PI3USB10MZKEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 700MHz Number of Channels: 2 Family Name: CMDZ7V5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 12-TQFN (1.6x2.2) Single Supply Voltage (V+): 2.7 V to 5 V Alternative Parts (Cross-Reference): LM3Z7V5T1G; LM3Z7V5T3G; PZU7.5BA,115; PZU7.5BA; Introduction Date: October 25, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061548-PI3USB10MZKEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 700MHz Number of Channels: 2 Family Name: CMDZ7V5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 12-TQFN (1.6x2.2) Single Supply Voltage (V+): 2.7 V to 5 V Alternative Parts (Cross-Reference): LM3Z7V5T1G; LM3Z7V5T3G; PZU7.5BA,115; PZU7.5BA; Introduction Date: October 25, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZKEX - 061548-PI3USB10MZKEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZKEX
061548-PI3USB10MZKEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZKEX 061548-PI3USB10MZKEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061548-PI3USB10MZKEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 700MHz Number of Channels: 2 Family Name: CMDZ7V5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 12-TQFN (1.6x2.2) Single Supply Voltage (V+): 2.7 V to 5 V Alternative Parts (Cross-Reference): LM3Z7V5T1G; LM3Z7V5T3G; PZU7.5BA,115; PZU7.5BA; Introduction Date: October 25, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061548-PI3USB10MZKEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 700MHz
Number of Channels: 2
Family Name: CMDZ7V5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 12-TQFN (1.6x2.2)
Single Supply Voltage (V+): 2.7 V to 5 V
Alternative Parts (Cross-Reference): LM3Z7V5T1G; LM3Z7V5T3G; PZU7.5BA,115; PZU7.5BA;
Introduction Date: October 25, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB10MZKEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB10MZKEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB10MZKEX
IC USB SWITCH DUAL 2X1 12TQFN

IC USB SWITCH DUAL 2X1 12TQFN

Supplier's Site
Analog Switches - Special Purpose - PI3USB10MZKEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB10MZKEX
Analog Switches - Special Purpose PI3USB10MZKEX
IC USB SWITCH DUAL 2X1 12TQFN

IC USB SWITCH DUAL 2X1 12TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 061548-PI3USB10MZKEX PI3USB10MZKEX PI3USB10MZKEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZKEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface Transceiver IC - 722-SI2457-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368321-DLPC3421ZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers