DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3442ZLE

Description
Win Source Part Number: 1136460-PI3PCIE3442Z LE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PCI Express® (PCIe) Features: Bi-Directional Package: Tray Applications: PCI Express® Standard Package: 490 Mounting: SMD (SMT) -3db Bandwidth: 6.5GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 8 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (3x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3PCIE3442ZLEDI Base Product Number: PI3PCIE3442 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1136460-PI3PCIE3442Z LE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PCI Express® (PCIe) Features: Bi-Directional Package: Tray Applications: PCI Express® Standard Package: 490 Mounting: SMD (SMT) -3db Bandwidth: 6.5GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 8 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (3x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3PCIE3442ZLEDI Base Product Number: PI3PCIE3442 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1136460-PI3PCIE3442ZLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1136460-PI3PCIE3442ZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1136460-PI3PCIE3442ZLE
Win Source Part Number: 1136460-PI3PCIE3442Z LE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PCI Express® (PCIe) Features: Bi-Directional Package: Tray Applications: PCI Express® Standard Package: 490 Mounting: SMD (SMT) -3db Bandwidth: 6.5GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 8 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (3x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3PCIE3442ZLEDI Base Product Number: PI3PCIE3442 Product Status: Obsolete

Win Source Part Number: 1136460-PI3PCIE3442ZLE
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: PCI Express® (PCIe)
Features: Bi-Directional
Package: Tray
Applications: PCI Express®
Standard Package: 490
Mounting: SMD (SMT)
-3db Bandwidth: 6.5GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 8
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (3x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3PCIE3442ZLEDI
Base Product Number: PI3PCIE3442
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3442ZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3442ZLE
IC PCI EXCHANGE SW 3.0 40-TQFN

IC PCI EXCHANGE SW 3.0 40-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1136460-PI3PCIE3442ZLE PI3PCIE3442ZLE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
 - 26LS33SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details