DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413AZHEX PI3PCIE3413AZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930437-PI3PCIE3413AZ HEX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE3413 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3413AZHEXDICT , PI3PCIE3413AZHEXDITR , PI3PCIE3413AZHEXDIDK R
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930437-PI3PCIE3413AZ HEX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE3413 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3413AZHEXDICT , PI3PCIE3413AZHEXDITR , PI3PCIE3413AZHEXDIDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413AZHEX - 930437-PI3PCIE3413AZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413AZHEX
930437-PI3PCIE3413AZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413AZHEX 930437-PI3PCIE3413AZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930437-PI3PCIE3413AZ HEX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE3413 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3413AZHEXDICT , PI3PCIE3413AZHEXDITR , PI3PCIE3413AZHEXDIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 930437-PI3PCIE3413AZHEX
Series: PCI Express® (PCIe)
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3PCIE3413
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3PCIE3413AZHEXDICT, PI3PCIE3413AZHEXDITR, PI3PCIE3413AZHEXDIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3413AZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3413AZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3413AZHEX
IC MUX/DEMUX PCIE 42TQFN

IC MUX/DEMUX PCIE 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930437-PI3PCIE3413AZHEX PI3PCIE3413AZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413AZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers