DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE+DAX PI3PCIE3412ZHE+DAX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930436-PI3PCIE3412ZH E+DAX Series: PCI Express® (PCIe) Features: PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930436-PI3PCIE3412ZH E+DAX Series: PCI Express® (PCIe) Features: PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE+DAX - 930436-PI3PCIE3412ZHE+DAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE+DAX
930436-PI3PCIE3412ZHE+DAX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE+DAX 930436-PI3PCIE3412ZHE+DAX
Manufacturer: Diodes Incorporated Win Source Part Number: 930436-PI3PCIE3412ZH E+DAX Series: PCI Express® (PCIe) Features: PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930436-PI3PCIE3412ZHE+DAX
Series: PCI Express® (PCIe)
Features: PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE+DAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3412ZHE+DAX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3412ZHE+DAX
PCIE SWITCH V-QFN3590-42 T&R 3.5

PCIE SWITCH V-QFN3590-42 T&R 3.5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930436-PI3PCIE3412ZHE+DAX PI3PCIE3412ZHE+DAX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHE+DAX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 42-TQFN (9x3.5)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
16-bit SSOP Interface Transceiver IC - 704-74ALVC16245DL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers