DIODES Incorporated Interface - Interface - Specialized - PI3PCIE3212XUAEX PI3PCIE3212XUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930434-PI3PCIE3212XU AEX Series: PCI Express® (PCIe) Features: PCIe Interface 18-X2QFN (2x2) Package: Reel - TR Package: 18-XFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3PCIE3212 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930434-PI3PCIE3212XU AEX Series: PCI Express® (PCIe) Features: PCIe Interface 18-X2QFN (2x2) Package: Reel - TR Package: 18-XFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3PCIE3212 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3PCIE3212XUAEX - 930434-PI3PCIE3212XUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3PCIE3212XUAEX
930434-PI3PCIE3212XUAEX
Interface - Interface - Specialized - PI3PCIE3212XUAEX 930434-PI3PCIE3212XUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930434-PI3PCIE3212XU AEX Series: PCI Express® (PCIe) Features: PCIe Interface 18-X2QFN (2x2) Package: Reel - TR Package: 18-XFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3PCIE3212 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930434-PI3PCIE3212XUAEX
Series: PCI Express® (PCIe)
Features: PCIe Interface 18-X2QFN (2x2)
Package: Reel - TR
Package: 18-XFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3PCIE3212
Categories: Integrated Circuits (ICs)
Case / Package: 18-X2QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - PI3PCIE3212XUAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3PCIE3212XUAEX
Interface - Specialized PI3PCIE3212XUAEX
IC INTFACE SPECIALIZED 18X2QFN

IC INTFACE SPECIALIZED 18X2QFN

Supplier's Site Datasheet
Specialized - PI3PCIE3212XUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3PCIE3212XUAEX
Specialized PI3PCIE3212XUAEX
PCIe Interface 18-X2QFN (2x2)

PCIe Interface 18-X2QFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3PCIE3212XUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3PCIE3212XUAEX
Integrated Circuits (ICs) - Interface - Specialized PI3PCIE3212XUAEX
IC INTFACE SPECIALIZED 18X2QFN

IC INTFACE SPECIALIZED 18X2QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930434-PI3PCIE3212XUAEX PI3PCIE3212XUAEX PI3PCIE3212XUAEX PI3PCIE3212XUAEX
Product Name Interface - Interface - Specialized - PI3PCIE3212XUAEX Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details