DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX PI3PCIE2612-AZFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061543-PI3PCIE2612-A ZFEX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061543-PI3PCIE2612-A ZFEX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX - 061543-PI3PCIE2612-AZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX
061543-PI3PCIE2612-AZFEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX 061543-PI3PCIE2612-AZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061543-PI3PCIE2612-A ZFEX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061543-PI3PCIE2612-AZFEX
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: DisplayPort, PCIe
Data Rate (Max): 5Gbps
Delay Time: 200ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TQFN-EP (5x11)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 756-PI3PCIE2612-AZFEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI3PCIE2612-AZFEX
Interface Transceiver IC 756-PI3PCIE2612-AZFEX
IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-AZFE X can be used for catalog matching and distributor lookup.

IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-AZFEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3PCIE2612-AZFEX
Signal Buffers, Repeaters, Splitters PI3PCIE2612-AZFEX
IC MUX DISPLAYPORT/PCIE 56TQFN

IC MUX DISPLAYPORT/PCIE 56TQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3PCIE2612-AZFEX
Signal Buffers, Repeaters, Splitters PI3PCIE2612-AZFEX
Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)

Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3PCIE2612-AZFEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3PCIE2612-AZFEX
IC MUX DISPLAYPORT/PCIE 56TQFN

IC MUX DISPLAYPORT/PCIE 56TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061543-PI3PCIE2612-AZFEX 756-PI3PCIE2612-AZFEX PI3PCIE2612-AZFEX PI3PCIE2612-AZFEX PI3PCIE2612-AZFEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFEX Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer; Buffer, Multiplexer Buffer Sensor Interface; Buffer
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Telecom - SI32267-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details