DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE PI3PCIE2612-AZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061542-PI3PCIE2612-A ZFE Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061542-PI3PCIE2612-A ZFE Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE - 061542-PI3PCIE2612-AZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE
061542-PI3PCIE2612-AZFE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE 061542-PI3PCIE2612-AZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 061542-PI3PCIE2612-A ZFE Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061542-PI3PCIE2612-AZFE
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Applications: DisplayPort, PCIe
Data Rate (Max): 5Gbps
Delay Time: 200ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TQFN-EP (5x11)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3PCIE2612-AZFE
Signal Buffers, Repeaters, Splitters PI3PCIE2612-AZFE
IC MULTIPLEXER DISPLAYPORT/PCIE

IC MULTIPLEXER DISPLAYPORT/PCIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3PCIE2612-AZFE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3PCIE2612-AZFE
IC MULTIPLEXER DISPLAYPORT/PCIE

IC MULTIPLEXER DISPLAYPORT/PCIE

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3PCIE2612-AZFE
Signal Buffers, Repeaters, Splitters PI3PCIE2612-AZFE
Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)

Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061542-PI3PCIE2612-AZFE PI3PCIE2612-AZFE PI3PCIE2612-AZFE PI3PCIE2612-AZFE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-AZFE Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer; Buffer, Multiplexer Sensor Interface; Buffer Buffer
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other 3.6V; Other; 3V ~ 3.6V
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 722-SI2435-D3-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 269 kbps
View Details
5 suppliers