DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHEX PI3PCIE2215ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930433-PI3PCIE2215ZH EX Series: PCI Express®, TDP™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 2 Channel 28-TQFN (3.5x5.5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE2215 Categories: Integrated Circuits (ICs) Case / Package: 28-TQFN (3.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930433-PI3PCIE2215ZH EX Series: PCI Express®, TDP™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 2 Channel 28-TQFN (3.5x5.5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE2215 Categories: Integrated Circuits (ICs) Case / Package: 28-TQFN (3.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHEX - 930433-PI3PCIE2215ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHEX
930433-PI3PCIE2215ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHEX 930433-PI3PCIE2215ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930433-PI3PCIE2215ZH EX Series: PCI Express®, TDP™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 2 Channel 28-TQFN (3.5x5.5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE2215 Categories: Integrated Circuits (ICs) Case / Package: 28-TQFN (3.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930433-PI3PCIE2215ZHEX
Series: PCI Express®, TDP™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PCI Express® Switch IC 2 Channel 28-TQFN (3.5x5.5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3PCIE2215
Categories: Integrated Circuits (ICs)
Case / Package: 28-TQFN (3.5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE2215ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE2215ZHEX
IC PCI-E MUX/DEMUX 2X1 28TQFN

IC PCI-E MUX/DEMUX 2X1 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930433-PI3PCIE2215ZHEX PI3PCIE2215ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details