Manufacturer: Diodes Incorporated
Win Source Part Number: 848713-PI3HDX511FZLE
Features: Interface
Package: Reel - TR
Family Name: PI3HDX511
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 40TQFN
HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
IC INTERFACE SPECIALIZED 40TQFN
IC INTERFACE SPECIALIZED 40TQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 848713-PI3HDX511FZLEX | PI3HDX511FZLEX | PI3HDX511FZLEX | PI3HDX511FZLEX | PI3HDX511FZLEX |
| Product Name | Interface - Interface - Specialized - PI3HDX511FZLEX | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |