DIODES Incorporated Interface - Interface - Specialized - PI3HDX511FZLE PI3HDX511FZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889115-PI3HDX511FZLE Features: HDMI Redriver, Level Shifter Interface 40-TQFN (3x6) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889115-PI3HDX511FZLE Features: HDMI Redriver, Level Shifter Interface 40-TQFN (3x6) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX511FZLE - 889115-PI3HDX511FZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX511FZLE
889115-PI3HDX511FZLE
Interface - Interface - Specialized - PI3HDX511FZLE 889115-PI3HDX511FZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 889115-PI3HDX511FZLE Features: HDMI Redriver, Level Shifter Interface 40-TQFN (3x6) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889115-PI3HDX511FZLE
Features: HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Package: Tray
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface - Specialized - PI3HDX511FZLE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX511FZLE
Interface - Specialized PI3HDX511FZLE
IC INTERFACE SPECIALIZED 40TQFN

IC INTERFACE SPECIALIZED 40TQFN

Supplier's Site Datasheet
Specialized - PI3HDX511FZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX511FZLE
Specialized PI3HDX511FZLE
HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)

HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX511FZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX511FZLE
Integrated Circuits (ICs) - Interface - Specialized PI3HDX511FZLE
IC INTERFACE SPECIALIZED 40TQFN

IC INTERFACE SPECIALIZED 40TQFN

Supplier's Site
Specialized PI3HDX511FZLE
IC INTERFACE SPECIALIZED 40TQFN

IC INTERFACE SPECIALIZED 40TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889115-PI3HDX511FZLE PI3HDX511FZLE PI3HDX511FZLE PI3HDX511FZLE PI3HDX511FZLE
Product Name Interface - Interface - Specialized - PI3HDX511FZLE Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - SE2431L-S - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details