DIODES Incorporated Interface - Interface - Specialized - PI3HDX12211ZHEX PI3HDX12211ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930429-PI3HDX12211ZH EX Features: HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3HDX12211 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3HDX12211ZHEXDK R, 31-PI3HDX12211ZHEXCT , 31-PI3HDX12211ZHEXTR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930429-PI3HDX12211ZH EX Features: HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3HDX12211 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3HDX12211ZHEXDK R, 31-PI3HDX12211ZHEXCT , 31-PI3HDX12211ZHEXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX12211ZHEX - 930429-PI3HDX12211ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX12211ZHEX
930429-PI3HDX12211ZHEX
Interface - Interface - Specialized - PI3HDX12211ZHEX 930429-PI3HDX12211ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930429-PI3HDX12211ZH EX Features: HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3HDX12211 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3HDX12211ZHEXDK R, 31-PI3HDX12211ZHEXCT , 31-PI3HDX12211ZHEXTR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930429-PI3HDX12211ZHEX
Features: HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3HDX12211
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI3HDX12211ZHEXDKR, 31-PI3HDX12211ZHEXCT, 31-PI3HDX12211ZHEXTR

Buy Now Datasheet
Interface - Specialized - PI3HDX12211ZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX12211ZHEX
Interface - Specialized PI3HDX12211ZHEX
ACTIVE DISPLAY V-QFN3590-42

ACTIVE DISPLAY V-QFN3590-42

Supplier's Site Datasheet
Specialized - PI3HDX12211ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX12211ZHEX
Specialized PI3HDX12211ZHEX
HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)

HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)

Buy Now Datasheet
Specialized PI3HDX12211ZHEX
ACTIVE DISPLAY V-QFN3590-42

ACTIVE DISPLAY V-QFN3590-42

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX12211ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX12211ZHEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDX12211ZHEX
ACTIVE DISPLAY V-QFN3590-42

ACTIVE DISPLAY V-QFN3590-42

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930429-PI3HDX12211ZHEX PI3HDX12211ZHEX PI3HDX12211ZHEX PI3HDX12211ZHEX PI3HDX12211ZHEX
Product Name Interface - Interface - Specialized - PI3HDX12211ZHEX Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4052BT,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details