DIODES Incorporated Interface - Interface - Specialized - PI3HDX1204EZLEX PI3HDX1204EZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791789-PI3HDX1204EZL EX Applications: HDMI Redriver, Level Shifter Operating Supply Voltage: 3.3V Family Name: PI3HDX1204 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MAX3518ETP+C33; MAX3518ETP+C38; MAX7306ALB+; MAX36051+; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791789-PI3HDX1204EZL EX Applications: HDMI Redriver, Level Shifter Operating Supply Voltage: 3.3V Family Name: PI3HDX1204 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MAX3518ETP+C33; MAX3518ETP+C38; MAX7306ALB+; MAX36051+; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX1204EZLEX - 791789-PI3HDX1204EZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX1204EZLEX
791789-PI3HDX1204EZLEX
Interface - Interface - Specialized - PI3HDX1204EZLEX 791789-PI3HDX1204EZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791789-PI3HDX1204EZL EX Applications: HDMI Redriver, Level Shifter Operating Supply Voltage: 3.3V Family Name: PI3HDX1204 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MAX3518ETP+C33; MAX3518ETP+C38; MAX7306ALB+; MAX36051+; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791789-PI3HDX1204EZLEX
Applications: HDMI Redriver, Level Shifter
Operating Supply Voltage: 3.3V
Family Name: PI3HDX1204
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MAX3518ETP+C33; MAX3518ETP+C38; MAX7306ALB+; MAX36051+;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - PI3HDX1204EZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX1204EZLEX
Specialized PI3HDX1204EZLEX
HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)

HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)

Buy Now
Display Interface IC - PI3HDX1204EZLEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Display Interface IC
PI3HDX1204EZLEX
Display Interface IC PI3HDX1204EZLEX
Display Interface IC Active HDMI W-QFN3060-32 T&R 3.5K

Display Interface IC Active HDMI W-QFN3060-32 T&R 3.5K

Buy Now Datasheet
Interface - Specialized - PI3HDX1204EZLEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX1204EZLEX
Interface - Specialized PI3HDX1204EZLEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX1204EZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX1204EZLEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDX1204EZLEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791789-PI3HDX1204EZLEX PI3HDX1204EZLEX PI3HDX1204EZLEX PI3HDX1204EZLEX PI3HDX1204EZLEX
Product Name Interface - Interface - Specialized - PI3HDX1204EZLEX Specialized Display Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI32286-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details