DIODES Incorporated Interface - Interface - Specialized - PI3HDX1204EZHEX PI3HDX1204EZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 806301-PI3HDX1204EZH EX Packaging: Reel Mounting Style: Surface Mount Applications: HDMI Redriver, Level Shifter Supplier Device Package: 42-TQFN (9x3.5) Manufacturer Package: 42-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 806301-PI3HDX1204EZH EX Packaging: Reel Mounting Style: Surface Mount Applications: HDMI Redriver, Level Shifter Supplier Device Package: 42-TQFN (9x3.5) Manufacturer Package: 42-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX1204EZHEX - 806301-PI3HDX1204EZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX1204EZHEX
806301-PI3HDX1204EZHEX
Interface - Interface - Specialized - PI3HDX1204EZHEX 806301-PI3HDX1204EZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 806301-PI3HDX1204EZH EX Packaging: Reel Mounting Style: Surface Mount Applications: HDMI Redriver, Level Shifter Supplier Device Package: 42-TQFN (9x3.5) Manufacturer Package: 42-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 806301-PI3HDX1204EZHEX
Packaging: Reel
Mounting Style: Surface Mount
Applications: HDMI Redriver, Level Shifter
Supplier Device Package: 42-TQFN (9x3.5)
Manufacturer Package: 42-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX1204EZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX1204EZHEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDX1204EZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site
Interface - Specialized - PI3HDX1204EZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX1204EZHEX
Interface - Specialized PI3HDX1204EZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site Datasheet
Specialized - PI3HDX1204EZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX1204EZHEX
Specialized PI3HDX1204EZHEX
HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)

HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)

Buy Now
Display Interface IC - PI3HDX1204EZHEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Display Interface IC
PI3HDX1204EZHEX
Display Interface IC PI3HDX1204EZHEX
Display Interface IC Active HDMI V-QFN3590-42 T&R 3.5K

Display Interface IC Active HDMI V-QFN3590-42 T&R 3.5K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 806301-PI3HDX1204EZHEX PI3HDX1204EZHEX PI3HDX1204EZHEX PI3HDX1204EZHEX PI3HDX1204EZHEX
Product Name Interface - Interface - Specialized - PI3HDX1204EZHEX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Display Interface IC
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1143063-SI32260-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Interface - Sensor and Detector Interfaces - AD9821KSTZRL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details