DIODES Incorporated Interface - Interface - Specialized - PI3HDMI521FBEX PI3HDMI521FBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930426-PI3HDMI521FBE X Features: HDMI Interface 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDMI521 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930426-PI3HDMI521FBE X Features: HDMI Interface 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDMI521 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI521FBEX - 930426-PI3HDMI521FBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI521FBEX
930426-PI3HDMI521FBEX
Interface - Interface - Specialized - PI3HDMI521FBEX 930426-PI3HDMI521FBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930426-PI3HDMI521FBE X Features: HDMI Interface 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDMI521 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930426-PI3HDMI521FBEX
Features: HDMI Interface 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Family Name: PI3HDMI521
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - PI3HDMI521FBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI521FBEX
Specialized PI3HDMI521FBEX
HDMI Interface 48-LQFP (7x7)

HDMI Interface 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI521FBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI521FBEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI521FBEX
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Interface - Specialized - PI3HDMI521FBEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI521FBEX
Interface - Specialized PI3HDMI521FBEX
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930426-PI3HDMI521FBEX PI3HDMI521FBEX PI3HDMI521FBEX PI3HDMI521FBEX
Product Name Interface - Interface - Specialized - PI3HDMI521FBEX Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers