Manufacturer: Diodes Incorporated
Win Source Part Number: 061537-PI3HDMI511ZLE
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFN (3x6)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 32TQFN
IC INTERFACE SPECIALIZED 32TQFN
HDMI Interface 32-TQFN (3x6)
IC INTERFACE SPECIALIZED 32TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061537-PI3HDMI511ZLEX | PI3HDMI511ZLEX | 233-PI3HDMI511ZLEX | PI3HDMI511ZLEX | PI3HDMI511ZLEX |
| Product Name | Interface - Interface - Specialized - PI3HDMI511ZLEX | Integrated Circuits (ICs) - Interface - Specialized | IC INTERFACE SPECIALIZED 32TQFN | Specialized | Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other | -3.3V; 3V; Other; 3.3V | Other; 3.3V | |
| Package Type | 32-TQFN (3x6) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | |
| Device Type | Sensor Interface | Sensor Interface |