DIODES Incorporated Interface - Interface - Specialized - PI3HDMI431ARCZLE PI3HDMI431ARCZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1005536-PI3HDMI431AR CZLE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFN (7.5x7.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1005536-PI3HDMI431AR CZLE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFN (7.5x7.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI431ARCZLE - 1005536-PI3HDMI431ARCZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI431ARCZLE
1005536-PI3HDMI431ARCZLE
Interface - Interface - Specialized - PI3HDMI431ARCZLE 1005536-PI3HDMI431ARCZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 1005536-PI3HDMI431AR CZLE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFN (7.5x7.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1005536-PI3HDMI431ARCZLE
Packaging: Tray
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-TQFN (7.5x7.5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI431ARCZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI431ARCZLE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI431ARCZLE
IC INTERFACE SPECIALIZED 64TQFN

IC INTERFACE SPECIALIZED 64TQFN

Supplier's Site
Specialized - PI3HDMI431ARCZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI431ARCZLE
Specialized PI3HDMI431ARCZLE
HDMI Interface 64-TQFN (7.5x7.5)

HDMI Interface 64-TQFN (7.5x7.5)

Buy Now
Interface - Specialized - PI3HDMI431ARCZLE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI431ARCZLE
Interface - Specialized PI3HDMI431ARCZLE
IC INTERFACE SPECIALIZED 64TQFN

IC INTERFACE SPECIALIZED 64TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1005536-PI3HDMI431ARCZLE PI3HDMI431ARCZLE PI3HDMI431ARCZLE PI3HDMI431ARCZLE
Product Name Interface - Interface - Specialized - PI3HDMI431ARCZLE Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Unbuffered inverter - 74AHC1GU04GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers