Manufacturer: Diodes Incorporated
Win Source Part Number: 889108-PI3HDMI415ZDE
Features: HDMI Interface 48-TQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3HDMI415
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7) Product overview: PI3HDMI415ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI415ZDEX can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 48TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889108-PI3HDMI415ZDEX | 754-PI3HDMI415ZDEX | PI3HDMI415ZDEX | PI3HDMI415ZDEX |
| Product Name | Interface - Interface - Specialized - PI3HDMI415ZDEX | TQFN Interface Transceiver IC | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |