DIODES Incorporated Interface - Interface - Specialized - PI3HDMI412FT-BZHEX PI3HDMI412FT-BZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061536-PI3HDMI412FT- BZHEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN (9x3.5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061536-PI3HDMI412FT- BZHEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN (9x3.5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI412FT-BZHEX - 061536-PI3HDMI412FT-BZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI412FT-BZHEX
061536-PI3HDMI412FT-BZHEX
Interface - Interface - Specialized - PI3HDMI412FT-BZHEX 061536-PI3HDMI412FT-BZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061536-PI3HDMI412FT- BZHEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN (9x3.5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061536-PI3HDMI412FT-BZHEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 42-TQFN (9x3.5)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - PI3HDMI412FT-BZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI412FT-BZHEX
Interface - Specialized PI3HDMI412FT-BZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI412FT-BZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI412FT-BZHEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI412FT-BZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site
Specialized - PI3HDMI412FT-BZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
HDMI Interface 42-TQFN (9x3.5)

HDMI Interface 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061536-PI3HDMI412FT-BZHEX PI3HDMI412FT-BZHEX PI3HDMI412FT-BZHEX PI3HDMI412FT-BZHEX
Product Name Interface - Interface - Specialized - PI3HDMI412FT-BZHEX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Package Type 42-TQFN (9x3.5) 42-VFQFN Exposed Pad 42-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details