DIODES Incorporated Interface - Interface - Specialized - PI3HDMI341ARTFFEX PI3HDMI341ARTFFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061535-PI3HDMI341ART FFEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061535-PI3HDMI341ART FFEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI341ARTFFEX - 061535-PI3HDMI341ARTFFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI341ARTFFEX
061535-PI3HDMI341ARTFFEX
Interface - Interface - Specialized - PI3HDMI341ARTFFEX 061535-PI3HDMI341ARTFFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061535-PI3HDMI341ART FFEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061535-PI3HDMI341ARTFFEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI3HDMI341ARTFFEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI341ARTFFEX
Interface - Specialized PI3HDMI341ARTFFEX
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI341ARTFFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI341ARTFFEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI341ARTFFEX
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site
Specialized - PI3HDMI341ARTFFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
HDMI Interface 80-LQFP (12x12)

HDMI Interface 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061535-PI3HDMI341ARTFFEX PI3HDMI341ARTFFEX PI3HDMI341ARTFFEX PI3HDMI341ARTFFEX
Product Name Interface - Interface - Specialized - PI3HDMI341ARTFFEX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Modems - ICs and Modules - SI2418-A-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details