DIODES Incorporated Interface - Interface - Specialized - PI3HDMI336FBEX PI3HDMI336FBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061534-PI3HDMI336FBE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061534-PI3HDMI336FBE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI336FBEX - 061534-PI3HDMI336FBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI336FBEX
061534-PI3HDMI336FBEX
Interface - Interface - Specialized - PI3HDMI336FBEX 061534-PI3HDMI336FBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061534-PI3HDMI336FBE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061534-PI3HDMI336FBEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - PI3HDMI336FBEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI336FBEX
Interface - Specialized PI3HDMI336FBEX
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
PI3HDMI336FBEX
Interface - Specialized PI3HDMI336FBEX
Interface - Specialized 3:1Active HDMI Swtch w/ ARC transmitter

Interface - Specialized 3:1Active HDMI Swtch w/ ARC transmitter

Buy Now Datasheet
IC INTERFACE SPECIALIZED 64LQFP - 233-PI3HDMI336FBEX - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 64LQFP
233-PI3HDMI336FBEX
IC INTERFACE SPECIALIZED 64LQFP 233-PI3HDMI336FBEX
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI336FBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI336FBEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI336FBEX
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site
Specialized - PI3HDMI336FBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI336FBEX
Specialized PI3HDMI336FBEX
HDMI Interface 64-LQFP (7x7)

HDMI Interface 64-LQFP (7x7)

Buy Now Datasheet
Specialized PI3HDMI336FBEX
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061534-PI3HDMI336FBEX PI3HDMI336FBEX PI3HDMI336FBEX 233-PI3HDMI336FBEX PI3HDMI336FBEX PI3HDMI336FBEX PI3HDMI336FBEX
Product Name Interface - Interface - Specialized - PI3HDMI336FBEX Interface - Specialized Interface - Specialized IC INTERFACE SPECIALIZED 64LQFP Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Package Type QFP; 64-LQFP (7x7) QFP; 64-LQFP QFP; 64-LQFP QFP QFP; LQFP; 64-LQFP QFP; 64-LQFP
Device Type Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details