Manufacturer: Pericom
Win Source Part Number: 1237414-PI3HDMI336FB
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Interface - Specialized 3:1Active HDMI Swtch w/ ARC transmitter
HDMI Interface 64-LQFP (7x7)
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1237414-PI3HDMI336FBE | PI3HDMI336FBE | PI3HDMI336FBE | PI3HDMI336FBE | PI3HDMI336FBE |
| Product Name | Interface - Interface - Specialized - PI3HDMI336FBE | Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS | RoHS | |||
| Supply Voltage | 3.3V | ||||
| Data Rate | 2.50E6 kbps | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) |