DIODES Incorporated Interface - Interface - Specialized - PI3HDMI2410FFEX PI3HDMI2410FFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347928-PI3HDMI2410FF EX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347928-PI3HDMI2410FF EX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI2410FFEX - 347928-PI3HDMI2410FFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI2410FFEX
347928-PI3HDMI2410FFEX
Interface - Interface - Specialized - PI3HDMI2410FFEX 347928-PI3HDMI2410FFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347928-PI3HDMI2410FF EX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 347928-PI3HDMI2410FFEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI3HDMI2410FFEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI2410FFEX
Interface - Specialized PI3HDMI2410FFEX
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site Datasheet
Specialized - PI3HDMI2410FFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI2410FFEX
Specialized PI3HDMI2410FFEX
HDMI Interface 80-LQFP (12x12)

HDMI Interface 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI2410FFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI2410FFEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI2410FFEX
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 347928-PI3HDMI2410FFEX PI3HDMI2410FFEX PI3HDMI2410FFEX PI3HDMI2410FFEX
Product Name Interface - Interface - Specialized - PI3HDMI2410FFEX Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD52000-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details