DIODES Incorporated Interface - Interface - Specialized - PI3HDMI2410FFE PI3HDMI2410FFE

Description
Manufacturer: Pericom Win Source Part Number: 1237412-PI3HDMI2410F FE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237412-PI3HDMI2410F FE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI2410FFE - 1237412-PI3HDMI2410FFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI2410FFE
1237412-PI3HDMI2410FFE
Interface - Interface - Specialized - PI3HDMI2410FFE 1237412-PI3HDMI2410FFE
Manufacturer: Pericom Win Source Part Number: 1237412-PI3HDMI2410F FE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237412-PI3HDMI2410FFE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - PI3HDMI2410FFE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI2410FFE
Interface - Specialized PI3HDMI2410FFE
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI2410FFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI2410FFE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI2410FFE
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site
Specialized - PI3HDMI2410FFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI2410FFE
Specialized PI3HDMI2410FFE
HDMI Interface 80-LQFP (12x12)

HDMI Interface 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1237412-PI3HDMI2410FFE PI3HDMI2410FFE PI3HDMI2410FFE PI3HDMI2410FFE
Product Name Interface - Interface - Specialized - PI3HDMI2410FFE Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology I2C; I²C HDMI; I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details