DIODES Incorporated Interface - Interface - Specialized - PI3HDMI2310FFEX PI3HDMI2310FFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889106-PI3HDMI2310FF EX Features: HDMI Interface 80-LQFP (12x12) Package: Reel - TR Package: 80-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI2310 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889106-PI3HDMI2310FF EX Features: HDMI Interface 80-LQFP (12x12) Package: Reel - TR Package: 80-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI2310 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI2310FFEX - 889106-PI3HDMI2310FFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI2310FFEX
889106-PI3HDMI2310FFEX
Interface - Interface - Specialized - PI3HDMI2310FFEX 889106-PI3HDMI2310FFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889106-PI3HDMI2310FF EX Features: HDMI Interface 80-LQFP (12x12) Package: Reel - TR Package: 80-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI2310 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889106-PI3HDMI2310FFEX
Features: HDMI Interface 80-LQFP (12x12)
Package: Reel - TR
Package: 80-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3HDMI2310
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI2310FFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI2310FFEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI2310FFEX
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site
Interface - Specialized - PI3HDMI2310FFEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI2310FFEX
Interface - Specialized PI3HDMI2310FFEX
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site Datasheet
Specialized - PI3HDMI2310FFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI2310FFEX
Specialized PI3HDMI2310FFEX
HDMI Interface 80-LQFP (12x12)

HDMI Interface 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889106-PI3HDMI2310FFEX PI3HDMI2310FFEX PI3HDMI2310FFEX PI3HDMI2310FFEX
Product Name Interface - Interface - Specialized - PI3HDMI2310FFEX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details