DIODES Incorporated Interface - Interface - Specialized - PI3HDMI201ZFEX PI3HDMI201ZFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347924-PI3HDMI201ZFE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347924-PI3HDMI201ZFE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI201ZFEX - 347924-PI3HDMI201ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI201ZFEX
347924-PI3HDMI201ZFEX
Interface - Interface - Specialized - PI3HDMI201ZFEX 347924-PI3HDMI201ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347924-PI3HDMI201ZFE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347924-PI3HDMI201ZFEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TQFN (11x5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized PI3HDMI201ZFEX
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site Datasheet
Specialized - PI3HDMI201ZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI201ZFEX
Specialized PI3HDMI201ZFEX
HDMI Interface 56-TQFN (11x5)

HDMI Interface 56-TQFN (11x5)

Buy Now Datasheet
Interface - Specialized - PI3HDMI201ZFEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI201ZFEX
Interface - Specialized PI3HDMI201ZFEX
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI201ZFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI201ZFEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI201ZFEX
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 347924-PI3HDMI201ZFEX PI3HDMI201ZFEX PI3HDMI201ZFEX PI3HDMI201ZFEX PI3HDMI201ZFEX
Product Name Interface - Interface - Specialized - PI3HDMI201ZFEX Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details