DIODES Incorporated Interface - Interface - Specialized - PI3HDMI1210-ABEX PI3HDMI1210-ABEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 088920-PI3HDMI1210-A BEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-BQSOP Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 088920-PI3HDMI1210-A BEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-BQSOP Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI1210-ABEX - 088920-PI3HDMI1210-ABEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI1210-ABEX
088920-PI3HDMI1210-ABEX
Interface - Interface - Specialized - PI3HDMI1210-ABEX 088920-PI3HDMI1210-ABEX
Manufacturer: Diodes Incorporated Win Source Part Number: 088920-PI3HDMI1210-A BEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-BQSOP Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 088920-PI3HDMI1210-ABEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-BQSOP
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI1210-ABEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI1210-ABEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI1210-ABEX
IC INTERFACE SPECIALIZED 48BQSOP

IC INTERFACE SPECIALIZED 48BQSOP

Supplier's Site
Specialized PI3HDMI1210-ABEX
IC INTERFACE SPECIALIZED 48BQSOP

IC INTERFACE SPECIALIZED 48BQSOP

Supplier's Site Datasheet
Interface - Specialized - PI3HDMI1210-ABEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI1210-ABEX
Interface - Specialized PI3HDMI1210-ABEX
IC INTERFACE SPECIALIZED 48BQSOP

IC INTERFACE SPECIALIZED 48BQSOP

Supplier's Site Datasheet
Specialized - PI3HDMI1210-ABEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI1210-ABEX
Specialized PI3HDMI1210-ABEX
HDMI Interface 48-BQSOP

HDMI Interface 48-BQSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 088920-PI3HDMI1210-ABEX PI3HDMI1210-ABEX PI3HDMI1210-ABEX PI3HDMI1210-ABEX PI3HDMI1210-ABEX
Product Name Interface - Interface - Specialized - PI3HDMI1210-ABEX Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040350-74HC4053PW-Q100,11 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
Line Interface ICs - 1907298P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details