DIODES Incorporated Interface - Interface - Specialized - PI3HDMI101-BZHEX PI3HDMI101-BZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347918-PI3HDMI101-BZ HEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN-EP (3.5x9) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347918-PI3HDMI101-BZ HEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN-EP (3.5x9) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI101-BZHEX - 347918-PI3HDMI101-BZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI101-BZHEX
347918-PI3HDMI101-BZHEX
Interface - Interface - Specialized - PI3HDMI101-BZHEX 347918-PI3HDMI101-BZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347918-PI3HDMI101-BZ HEX Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN-EP (3.5x9) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 347918-PI3HDMI101-BZHEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 42-TQFN-EP (3.5x9)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI3HDMI101-BZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI101-BZHEX
Interface - Specialized PI3HDMI101-BZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI101-BZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI101-BZHEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI101-BZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site
Specialized PI3HDMI101-BZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site Datasheet
Specialized - PI3HDMI101-BZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI101-BZHEX
Specialized PI3HDMI101-BZHEX
HDMI Interface 42-TQFN (9x3.5)

HDMI Interface 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 347918-PI3HDMI101-BZHEX PI3HDMI101-BZHEX PI3HDMI101-BZHEX PI3HDMI101-BZHEX PI3HDMI101-BZHEX
Product Name Interface - Interface - Specialized - PI3HDMI101-BZHEX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB2091NV5.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers