IC REDRIVER DISPLAYPORT 48TQFN Product overview: PI3EQXDP1201ZBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQXDP1201ZBE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026717-PI3EQXDP1201Z
Packaging: Tray
Type: Buffer, ReDriver
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Number of Channels: 4
Data Rate (Max): 5.4Gbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 1.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REDRIVER DISPLAYPORT 48TQFN
IC REDRIVER DISPLAYPORT 48TQFN
Buffer, ReDriver 4 Channel 5.4Gbps 48-TQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQXDP1201ZBE | 026717-PI3EQXDP1201ZBE | PI3EQXDP1201ZBE | PI3EQXDP1201ZBE | PI3EQXDP1201ZBE |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBE | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |