DIODES Incorporated Interface Transceiver IC PI3EQX8908ZFEX

Description
IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908ZFEX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908ZFEX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI3EQX8908ZFEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX8908ZFEX
Interface Transceiver IC 756-PI3EQX8908ZFEX
IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908ZFEX can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908ZFEX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFEX - 930424-PI3EQX8908ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFEX
930424-PI3EQX8908ZFEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFEX 930424-PI3EQX8908ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930424-PI3EQX8908ZFE X Series: PCI Express®(PCIe), ReDriver™ Features: Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5) Package: 54-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3EQX8908 Categories: Integrated Circuits (ICs) Case / Package: 54-TQFN (10x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930424-PI3EQX8908ZFEX
Series: PCI Express®(PCIe), ReDriver™
Features: Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
Package: 54-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3EQX8908
Categories: Integrated Circuits (ICs)
Case / Package: 54-TQFN (10x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX8908ZFEX
Signal Buffers, Repeaters, Splitters PI3EQX8908ZFEX
Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)

Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)

Buy Now
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX8908ZFEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX8908ZFEX
IC REDRIVER PCIE 8CH 54TQFN

IC REDRIVER PCIE 8CH 54TQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX8908ZFEX 930424-PI3EQX8908ZFEX PI3EQX8908ZFEX PI3EQX8908ZFEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFEX Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - PESD4USB3U-TBSX - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
AM26C32M Quadruple Differential Line Receiver - AM26C32MJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers