DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX PI3EQX8908A1ZFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804936-PI3EQX8908A1Z FEX Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: PCIe Number of Channels: 8 Part Status: Last Time Buy Signal Conditioning: Input Equalization, Output De-Emphasis Supplier Device Package: 54-TQFN (10x5.5) Manufacturer Package: 54-WFQFN Exposed Pad Data Rate (Maximum): 8Gbps Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804936-PI3EQX8908A1Z FEX Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: PCIe Number of Channels: 8 Part Status: Last Time Buy Signal Conditioning: Input Equalization, Output De-Emphasis Supplier Device Package: 54-TQFN (10x5.5) Manufacturer Package: 54-WFQFN Exposed Pad Data Rate (Maximum): 8Gbps Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX - 804936-PI3EQX8908A1ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX
804936-PI3EQX8908A1ZFEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX 804936-PI3EQX8908A1ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 804936-PI3EQX8908A1Z FEX Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: PCIe Number of Channels: 8 Part Status: Last Time Buy Signal Conditioning: Input Equalization, Output De-Emphasis Supplier Device Package: 54-TQFN (10x5.5) Manufacturer Package: 54-WFQFN Exposed Pad Data Rate (Maximum): 8Gbps Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804936-PI3EQX8908A1ZFEX
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe
Number of Channels: 8
Part Status: Last Time Buy
Signal Conditioning: Input Equalization, Output De-Emphasis
Supplier Device Package: 54-TQFN (10x5.5)
Manufacturer Package: 54-WFQFN Exposed Pad
Data Rate (Maximum): 8Gbps
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Interface Transceiver IC - 756-PI3EQX8908A1ZFEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX8908A1ZFEX
Interface Transceiver IC 756-PI3EQX8908A1ZFEX
IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908A1ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908A1ZFEX can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908A1ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908A1ZFEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX8908A1ZFEX
Signal Buffers, Repeaters, Splitters PI3EQX8908A1ZFEX
IC REDRIVER PCIE 8CH 54TQFN

IC REDRIVER PCIE 8CH 54TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX8908A1ZFEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX8908A1ZFEX
IC REDRIVER PCIE 8CH 54TQFN

IC REDRIVER PCIE 8CH 54TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX8908A1ZFEX
Signal Buffers, Repeaters, Splitters PI3EQX8908A1ZFEX
Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)

Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 804936-PI3EQX8908A1ZFEX 756-PI3EQX8908A1ZFEX PI3EQX8908A1ZFEX PI3EQX8908A1ZFEX PI3EQX8908A1ZFEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908A1ZFEX Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1897706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
 - 74ALVCH16374DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers