DIODES Incorporated Interface Transceiver IC PI3EQX8904ZHEX

Description
IC REDRIVER 4CHAN 8GBPS 42TQFN Product overview: PI3EQX8904ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8904ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER 4CHAN 8GBPS 42TQFN Product overview: PI3EQX8904ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8904ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX8904ZHEX
Interface Transceiver IC 756-PI3EQX8904ZHEX
IC REDRIVER 4CHAN 8GBPS 42TQFN Product overview: PI3EQX8904ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8904ZHEX can be used for catalog matching and distributor lookup.

IC REDRIVER 4CHAN 8GBPS 42TQFN Product overview: PI3EQX8904ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8904ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8904ZHEX - 889103-PI3EQX8904ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8904ZHEX
889103-PI3EQX8904ZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8904ZHEX 889103-PI3EQX8904ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889103-PI3EQX8904ZHE X Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX8904 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889103-PI3EQX8904ZHEX
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX8904
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8904ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX8904ZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX8904ZHEX
IC REDRIVER 4CHAN 8GBPS 42TQFN

IC REDRIVER 4CHAN 8GBPS 42TQFN

Supplier's Site
Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. - 29AK3594 - Newark, An Avnet Company
Chicago, IL, United States
Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc.
29AK3594
Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. 29AK3594
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C

PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX8904ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX8904ZHEX
Signal Buffers, Repeaters, Splitters PI3EQX8904ZHEX
Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX8904ZHEX 889103-PI3EQX8904ZHEX PI3EQX8904ZHEX 29AK3594 PI3EQX8904ZHEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8904ZHEX Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 3.3V Other Other; 3.3V
Data Rate 8.00E6 kbps 8.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers