Manufacturer: Diodes Incorporated
Win Source Part Number: 802204-PI3EQX7841ZDE
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB 3.0
Input: CML
Output: CML
Number of Channels: 1
Signal Conditioning: Input Equalization, Output De-Emphasis
Supplier Device Package: 20-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Data Rate (Maximum): 5Gbps
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: PI3EQX7841
IC REDRIVER USB 3.0 1CH 20TQFN Product overview: PI3EQX7841ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7841ZDEX can be used for catalog matching and distributor lookup.
USB Interface IC 1-Port USB 3.0 ReDriver+I2C Control
Buffer, ReDriver 1 Channel 5Gbps 20-TQFN (4x4)
IC REDRIVER USB 3.0 1CH 20TQFN
USB 3.0 REDRIVER, 5GBPS, -40 TO 85DEG C
IC REDRIVER USB 3.0 1CH 20TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 802204-PI3EQX7841ZDEX | 756-PI3EQX7841ZDEX | PI3EQX7841ZDEX | PI3EQX7841ZDEX | PI3EQX7841ZDEX | 29AK3593 | PI3EQX7841ZDEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDEX | Interface Transceiver IC | USB Interface IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |