Win Source Part Number: 1084757-PI3EQX7741AI
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Series: ReDriver™
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: USB 3.0
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-TQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI3EQX7741
IC REDRIVER USB 5GBPS 20TQFN Product overview: PI3EQX7741AIQZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7741AIQZDE
IC REDRIVER USB 5GBPS 20TQFN
IC REDRIVER USB 5GBPS 20TQFN
USB Interface IC AECQ Cert 5.0Gbps 1prt USB3.0 ReDriver
Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1084757-PI3EQX7741AIQZDEX | 756-PI3EQX7741AIQZDEX | PI3EQX7741AIQZDEX | PI3EQX7741AIQZDEX | PI3EQX7741AIQZDEX | PI3EQX7741AIQZDEX |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |