IC REDRIVER USB 3.0 5GBPS 24TQFN Product overview: PI3EQX7502MZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7502MZDEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 715757-PI3EQX7502MZD
Packaging: Tape and Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB 3.0
Input: CML
Output: CML
Supply Current: 125mA
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Supplier Device Package: 24-TQFN (4x4)
Manufacturer Package: 24-VFQFN Exposed Pad
Data Rate (Maximum): 5Gbps
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
USB Interface IC 3.3V 1-Port USB 3.0 ReDriver
IC REDRIVER USB 3.0 5GBPS 24TQFN
IC REDRIVER USB 3.0 5GBPS 24TQFN
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX7502MZDEX | 715757-PI3EQX7502MZDEX | PI3EQX7502MZDEX | PI3EQX7502MZDEX | PI3EQX7502MZDEX | PI3EQX7502MZDEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7502MZDEX | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |