The PI3EQX7502MZDE is a low power, high-performance USB 3.0 ReDriver designed to support data rates of up to 5.0 Gbps. It features two 100,Ѷ differential CML I/O channels, allowing for effective signal transmission between protocol ASICs and other components. The device includes programmable equalization, de-emphasis, and input threshold controls to enhance signal integrity and reduce inter-symbol interference across various physical mediums. This ReDriver incorporates a low-level input signal detection and output squelch function for each channel, enabling independent operation. When enabled, the output status is determined by the input signal level, with automatic transitions to low power standby modes when inactive. The device operates on a single supply voltage of 3.3V and supports an industrial temperature range of -40°C to 85°C. It is packaged in a compact 24-Pin TQFN (4x4mm) format, making it suitable for space-constrained applications.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930418-PI3EQX7502MZD
Series: ReDriver™
Features: Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER USB 3.0 5GBPS 24TQFN Product overview: PI3EQX7502MZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7502MZDE can be used for catalog matching and distributor lookup.
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
IC REDRIVER USB 3.0 5GBPS 24TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930418-PI3EQX7502MZDE | 756-PI3EQX7502MZDE | PI3EQX7502MZDE | PI3EQX7502MZDE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7502MZDE | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Sensor Interface; Buffer |
| Package Type | 24-TQFN (4x4) | Tray | 24-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |