DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX PI3EQX6801ZDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805159-PI3EQX6801ZDE X Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Last Time Buy Signal Conditioning: Input Equalization, Output Pre-Emphasis Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 6.5Gbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805159-PI3EQX6801ZDE X Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Last Time Buy Signal Conditioning: Input Equalization, Output Pre-Emphasis Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 6.5Gbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX - 805159-PI3EQX6801ZDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX
805159-PI3EQX6801ZDEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX 805159-PI3EQX6801ZDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 805159-PI3EQX6801ZDE X Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Last Time Buy Signal Conditioning: Input Equalization, Output Pre-Emphasis Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 6.5Gbps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V, 3.3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805159-PI3EQX6801ZDEX
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: SAS, SATA
Input: CML
Output: CML
Number of Channels: 2
Part Status: Last Time Buy
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Supplier Device Package: 20-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Data Rate (Maximum): 6.5Gbps
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V, 3.3V

Buy Now
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX6801ZDEX
Interface Transceiver IC 756-PI3EQX6801ZDEX
IC REDRIVER SAS/SATA 20TQFN Product overview: PI3EQX6801ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801ZDEX can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA 20TQFN Product overview: PI3EQX6801ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801ZDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX6801ZDEX
Signal Buffers, Repeaters, Splitters PI3EQX6801ZDEX
IC REDRIVER SAS/SATA 20TQFN

IC REDRIVER SAS/SATA 20TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX6801ZDEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX6801ZDEX
IC REDRIVER SAS/SATA 20TQFN

IC REDRIVER SAS/SATA 20TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX6801ZDEX
Signal Buffers, Repeaters, Splitters PI3EQX6801ZDEX
Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 805159-PI3EQX6801ZDEX 756-PI3EQX6801ZDEX PI3EQX6801ZDEX PI3EQX6801ZDEX PI3EQX6801ZDEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDEX Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Supply Voltage Other; 1.5V~ 3.3V Other; 1.5V, 3.3V Other; 1.5V, 3.3V 3.3V; Other 3.3V; Other; 1.5V, 3.3V
Data Rate 6.50E6 kbps 6.50E6 kbps 6.50E6 kbps 6.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB2236NV2.1GIPAT-2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers