DIODES Incorporated Dual Interface Transceiver IC PI3EQX5801ZDE

Description
IC REDRIVER PCIE 2CH 20TQFN Product overview: PI3EQX5801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX5801ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER PCIE 2CH 20TQFN Product overview: PI3EQX5801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX5801ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
756-PI3EQX5801ZDE
Dual Interface Transceiver IC 756-PI3EQX5801ZDE
IC REDRIVER PCIE 2CH 20TQFN Product overview: PI3EQX5801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX5801ZDE can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 2CH 20TQFN Product overview: PI3EQX5801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX5801ZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE - 889099-PI3EQX5801ZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE
889099-PI3EQX5801ZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE 889099-PI3EQX5801ZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 889099-PI3EQX5801ZDE Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4) Package: Tray Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3EQX5801 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889099-PI3EQX5801ZDE
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Package: Tray
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3EQX5801
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX5801ZDE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX5801ZDE
IC REDRIVER PCIE 2CH 20TQFN

IC REDRIVER PCIE 2CH 20TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX5801ZDE
Signal Buffers, Repeaters, Splitters PI3EQX5801ZDE
Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX5801ZDE
Signal Buffers, Repeaters, Splitters PI3EQX5801ZDE
IC REDRIVER PCIE 2CH 20TQFN

IC REDRIVER PCIE 2CH 20TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX5801ZDE 889099-PI3EQX5801ZDE PI3EQX5801ZDE PI3EQX5801ZDE PI3EQX5801ZDE
Product Name Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5801ZDE Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Supply Voltage Other; 1.5V, 3.3V 3.3V; Other 3.3V; Other; 1.5V, 3.3V Other; 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
 - 74AHC373D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details