DIODES Incorporated Interface Transceiver IC PI3EQX501BZAEX

Description
IC REDRIVER USB 3.0 5GBPS 8TDFN Product overview: PI3EQX501BZAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX501BZAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER USB 3.0 5GBPS 8TDFN Product overview: PI3EQX501BZAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX501BZAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX501BZAEX
Interface Transceiver IC 756-PI3EQX501BZAEX
IC REDRIVER USB 3.0 5GBPS 8TDFN Product overview: PI3EQX501BZAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX501BZAEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 5GBPS 8TDFN Product overview: PI3EQX501BZAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX501BZAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1115339-PI3EQX501BZAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1115339-PI3EQX501BZAEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1115339-PI3EQX501BZAEX
Win Source Part Number: 1115339-PI3EQX501BZA EX Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Series: ReDriver™ Type: Buffer, ReDriver Package: Tape & Reel Applications: USB 3.0 Standard Package: 3,500 Mounting: SMD (SMT) Input: CML Output: CML Number of Channels: 1 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3EQX501BZAEXDKR,PI 3EQX501BZAEXTR,PI3EQ X501BZAEXCT,PI3EQX50 1BZAEX-ND Base Product Number: PI3EQX501

Win Source Part Number: 1115339-PI3EQX501BZAEX
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Series: ReDriver™
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB 3.0
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 1
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Voltage - Supply: 3.3V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3EQX501BZAEXDKR,PI3EQX501BZAEXTR,PI3EQX501BZAEXCT,PI3EQX501BZAEX-ND
Base Product Number: PI3EQX501

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX501BZAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX501BZAEX
Signal Buffers, Repeaters, Splitters PI3EQX501BZAEX
Buffer, ReDriver 1 Channel 5Gbps 8-TDFN (2x2)

Buffer, ReDriver 1 Channel 5Gbps 8-TDFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX501BZAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX501BZAEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX501BZAEX
IC REDRIVER USB 3.0 5GBPS 8TDFN

IC REDRIVER USB 3.0 5GBPS 8TDFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX501BZAEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX501BZAEX
Signal Buffers, Repeaters, Splitters PI3EQX501BZAEX
IC REDRIVER USB 3.0 5GBPS 8TDFN

IC REDRIVER USB 3.0 5GBPS 8TDFN

Supplier's Site Datasheet
Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. - 29AK3587 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc.
29AK3587
Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. 29AK3587
USB 3.0 REDRIVER, 5GBPS, -40 TO 85DEG C

USB 3.0 REDRIVER, 5GBPS, -40 TO 85DEG C

Supplier's Site
USB Interface IC - PI3EQX501BZAEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
PI3EQX501BZAEX
USB Interface IC PI3EQX501BZAEX
USB Interface IC 3.3V Single-Channel USB3.0 ReDriver

USB Interface IC 3.3V Single-Channel USB3.0 ReDriver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX501BZAEX 1115339-PI3EQX501BZAEX PI3EQX501BZAEX PI3EQX501BZAEX PI3EQX501BZAEX 29AK3587 PI3EQX501BZAEX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. USB Interface IC
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other Other; 3.3V
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface - Interface - Specialized - IP4786CZ32Y - 1045703-IP4786CZ32Y - Win Source Electronics
Specs
Supply Voltage Other; 3.3V~ 5V
Package Type 32-HVQFN (5x5)
View Details
5 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details