DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3EQX16908GLZLEX

Description
Win Source Part Number: 1352935-PI3EQX16908G LZLEX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Series: ReDriver™ Package: Tape & Reel Product Status: Active Features: I²C Package / Case: 72-WFQFN Exposed Pad Supplier Device Package: 72-TQFN (11x5) Base Product Number: PI3EQX16908 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: I²C, Networking REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 8 Switch Circuit: SPST Voltage - Supply, Single (V+): 3V ~ 3.6V
Request a Quote Datasheet
Description
Win Source Part Number: 1352935-PI3EQX16908G LZLEX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Series: ReDriver™ Package: Tape & Reel Product Status: Active Features: I²C Package / Case: 72-WFQFN Exposed Pad Supplier Device Package: 72-TQFN (11x5) Base Product Number: PI3EQX16908 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: I²C, Networking REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 8 Switch Circuit: SPST Voltage - Supply, Single (V+): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1352935-PI3EQX16908GLZLEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1352935-PI3EQX16908GLZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1352935-PI3EQX16908GLZLEX
Win Source Part Number: 1352935-PI3EQX16908G LZLEX Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Series: ReDriver™ Package: Tape & Reel Product Status: Active Features: I²C Package / Case: 72-WFQFN Exposed Pad Supplier Device Package: 72-TQFN (11x5) Base Product Number: PI3EQX16908 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: I²C, Networking REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 8 Switch Circuit: SPST Voltage - Supply, Single (V+): 3V ~ 3.6V

Win Source Part Number: 1352935-PI3EQX16908GLZLEX
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Series: ReDriver™
Package: Tape & Reel
Product Status: Active
Features: I²C
Package / Case: 72-WFQFN Exposed Pad
Supplier Device Package: 72-TQFN (11x5)
Base Product Number: PI3EQX16908
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: I²C, Networking
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 8
Switch Circuit: SPST
Voltage - Supply, Single (V+): 3V ~ 3.6V

Buy Now Datasheet
Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. - 29AK3586 - Newark, An Avnet Company
Chicago, IL, United States
Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc.
29AK3586
Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. 29AK3586
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C

PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C

Supplier's Site
Analog Switches - Special Purpose - PI3EQX16908GLZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3EQX16908GLZLEX
Analog Switches - Special Purpose PI3EQX16908GLZLEX
PCIE EQX W-QFN50110-72

PCIE EQX W-QFN50110-72

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3EQX16908GLZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3EQX16908GLZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3EQX16908GLZLEX
PCIE EQX W-QFN50110-72

PCIE EQX W-QFN50110-72

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352935-PI3EQX16908GLZLEX 29AK3586 PI3EQX16908GLZLEX PI3EQX16908GLZLEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - AD1801JS - 859404-AD1801JS - Win Source Electronics
Specs
Package Type QFP; 128-MQFP (14x20)
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers