PCIE EQX REDRIVER W-QFN3060-40 Product overview: PI3EQX16621ZLDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX16621ZLDEX
Win Source Part Number: 968980-PI3EQX16621ZL
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCIe
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 16Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 3.3V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (3x6)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3EQX16621ZLDEXD
Base Product Number: PI3EQX16621
PCIE MUX REDRIVER, 0 TO 70DEG C
PCIE EQX REDRIVER W-QFN3060-40
Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)
PCIE EQX REDRIVER W-QFN3060-40
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX16621ZLDEX | 968980-PI3EQX16621ZLDEX | 29AK3584 | PI3EQX16621ZLDEX | PI3EQX16621ZLDEX | PI3EQX16621ZLDEX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Pcie Mux Redriver, 0 To 70Deg C Diodes Inc. | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | |
| Data Rate | 1.60E7 kbps | 1.60E7 kbps | 1.60E7 kbps | 1.60E7 kbps |