SATA EQX W-QFN2545-30 T&R 3.5K Product overview: PI3EQX12902EZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12902EZLEX
Win Source Part Number: 1198584-PI3EQX12902E
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCIe, SATA
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 8Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 3.3V
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-TQFN (2.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3EQX12902EZLEXT
SATA EQX W-QFN2545-30 T&R 3.5K
Buffer, ReDriver 2 Channel 8Gbps 30-TQFN (2.5x4.5)
SATA EQX W-QFN2545-30 T&R 3.5K
PCIE DEVICES, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX12902EZLEX | 1198584-PI3EQX12902EZLEX | PI3EQX12902EZLEX | PI3EQX12902EZLEX | PI3EQX12902EZLEX | 82AJ0667 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Pcie Devices, -40 To 85Deg C Diodes Inc. |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V | |
| Data Rate | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps |