Skyworks Solutions, Inc. Interface - Miscellaneous SI32392-B-FM1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Miscellaneous - SI32392-B-FM1 - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32392-B-FM1
Interface - Miscellaneous SI32392-B-FM1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
702-SI32392-B-FM1
Interface Transceiver IC 702-SI32392-B-FM1
IC TELECOM INTERFACE 48QFN Product overview: SI32392-B-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32392-B-FM1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: SI32392-B-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32392-B-FM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1219022-SI32392-B-FM1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1219022-SI32392-B-FM1
Integrated Circuits (ICs) - Interface - Telecom 1219022-SI32392-B-FM1
Win Source Part Number: 1219022-SI32392-B-FM 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 3.15V ~ 3.45V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32392

Win Source Part Number: 1219022-SI32392-B-FM1
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC)
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32392

Buy Now
Telecom - SI32392-B-FM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - SI32392-B-FM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32392-B-FM1
Integrated Circuits (ICs) - Interface - Telecom SI32392-B-FM1
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SI32392-B-FM1 702-SI32392-B-FM1 1219022-SI32392-B-FM1 SI32392-B-FM1 SI32392-B-FM1
Product Name Interface - Miscellaneous Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.15V ~ 3.45V Other; 3.15V ~ 3.45V Other; 3.15V ~ 3.45V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261053-SI2404-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details